Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
518
in stock
|
Buy Now | |
TE Store
from US$0.41
|
1,335
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.2in, 30.5mm |
Length | 1.15in, 29.3mm |
Height | .484in, 12.3mm |
Centerline (Pitch) | 5mm, .196in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 250 |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
JPT 4P ASSY FOR MAP SENSOR ORA Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 368162-1 | Internal Number: 368162-1 | TE Connectivity | TE Store |
JPT timer 2.8 4 way receptacle housing | RS |
Automotive Housing, Rcpt, 4Pos, Black Rohs Compliant: Yes |Te Connectivity 368162-1 | Newark Electronics |
Conn Housing RCP 4 POS 5mm Crimp ST Cable Mount | Avnet America |
Junior Power Timer Series, 4 Way Cable Mount Socket Housing | TE Connectivity 368162-1 | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 4POS, BLACK | element14 |
Where can I find additional details, specifications and documents for a 368162-1?
Additional datasheets, footprints and schematics for 368162-1 are listed on our Part Details page. You can also find images and similar parts to 368162-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368162-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368162-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368162-1 fall under?
The 368162-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368162-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368162-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368162-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368162-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 368162-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368162-1 often in real-time on the comparison pages.
What if I can't find stock of 368162-1?
You can fill out our help required form which you can use to request a quote for 368162-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.