Seal Type | Single Wire Seal (SWS) |
---|---|
Typical Current Rating | 30A |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 1mm², 2mm², 1.5mm², 15AWG, 2.5mm², 1.25mm², 14AWG, 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | .134in, 2.2 – 2.4mm |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Flachsteck 2,8 Spez |Amp Te Connectivity 962881-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FLACHSTECK 2,8 SPEZ | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Timer Series |
RoHS: | Unknown |
Product Range | Timer Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 962881-1?
Additional datasheets, footprints and schematics for 962881-1 are listed on our Part Details page. You can also find images and similar parts to 962881-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962881-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962881-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962881-1 fall under?
The 962881-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962881-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962881-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962881-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962881-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 962881-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962881-1 often in real-time on the comparison pages.
What if I can't find stock of 962881-1?
You can fill out our help required form which you can use to request a quote for 962881-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.