Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .09in, 2.3mm |
Length | .811in, 20.6mm |
Width | 28mm, 1.102in |
Height | 21.7mm, .854in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Tray |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
090 SLD 2P PLUG ASSY BLACK Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.3 mm Mating Tab Width: .09 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.3 mm .09" Wire-to-Wire | Multilock & Connector Housing | Part Number: 936248-2 | Internal Number: 936248-2 | TE Connectivity | TE Store |
090 Sld 2P Plug Assy Black |Te Connectivity 936248-2 | Newark Electronics |
Conn Housing RCP 2 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936248-2?
Additional datasheets, footprints and schematics for 936248-2 are listed on our Part Details page. You can also find images and similar parts to 936248-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936248-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936248-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936248-2 fall under?
The 936248-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936248-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936248-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936248-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936248-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 936248-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936248-2 often in real-time on the comparison pages.
What if I can't find stock of 936248-2?
You can fill out our help required form which you can use to request a quote for 936248-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.