Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.10
|
8,503
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
8,503
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
8,503
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
8,503
in stock
|
Buy Now | |
Farnell
from US$0.61
|
6,900
in stock
|
Buy Now | |
TE Store
from US$0.31
|
950
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .09in, 2.3mm |
Height | 43.9mm, 1.728in |
Width | .787in, 20mm |
Length | .709in, 18mm |
Centerline (Pitch) | 5.6mm, .22in |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Automotive Connectors 090 Sld 2P Cap Assy Black |Amp Te Connectivity 936291-2 | Newark Electronics |
Automotive Connectors 090 SLD 2P CAP ASSY BLACK | Rapid Electronics |
TE Connectivity - AMP Housing 090 SLD 2P CAP ASSY BLACK | Distrelec |
AUTOMOTIVE HOUSING, 2POS, RCPT, PBT, BLK | Farnell |
090 SLD 2P CAP ASSY BLACK Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.3 mm Mating Tab Width: .09 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.3 mm .09" Wire-to-Wire | Multilock & Connector Housing | Part Number: 936291-2 | Internal Number: 936291-2 | TE Connectivity | TE Store |
Conn Housing RCP 2 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 936291-2?
Additional datasheets, footprints and schematics for 936291-2 are listed on our Part Details page. You can also find images and similar parts to 936291-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936291-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936291-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936291-2 fall under?
The 936291-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936291-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936291-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936291-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936291-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 936291-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936291-2 often in real-time on the comparison pages.
What if I can't find stock of 936291-2?
You can fill out our help required form which you can use to request a quote for 936291-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.