Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0464
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Tab |
Typical Current Rating | 20A |
Mating Tab Width | 2.3mm, .091in |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.9 – 3.1mm, 1.4 – 2.7mm, .075 – .122in |
Wire Size | 2mm² |
Wire Size Search | 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Where can I find additional details, specifications and documents for a 936262-1?
Additional datasheets, footprints and schematics for 936262-1 are listed on our Part Details page. You can also find images and similar parts to 936262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936262-1 fall under?
The 936262-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 936262-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936262-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 936262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936262-1 often in real-time on the comparison pages.
What if I can't find stock of 936262-1?
You can fill out our help required form which you can use to request a quote for 936262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.