Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Brown |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Length | 27mm, 1.06in |
Width | 1.48in, 37.8mm |
Height | 25.4mm, .1in |
Centerline (Pitch) | 5.3mm, .208in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 50 |
Packaging Method | Tray |
Sealable | Yes |
Strain Relief | No |
Row-to-Row Spacing | .251in, 6.5mm |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
FUEL PUMP 6P PLUG ASSY JPT TYP Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 936159-1 | Internal Number: 936159-1 | TE Connectivity | TE Store |
Conn Housing PL 6 POS 5.3mm Crimp ST Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 936159-1?
Additional datasheets, footprints and schematics for 936159-1 are listed on our Part Details page. You can also find images and similar parts to 936159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936159-1 fall under?
The 936159-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936159-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936159-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 936159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936159-1 often in real-time on the comparison pages.
What if I can't find stock of 936159-1?
You can fill out our help required form which you can use to request a quote for 936159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.