Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.85
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,200
in stock
|
Buy Now | |
Farnell
from US$1.78
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 24.2mm, .952in |
Height | 17.95mm, .706in |
Width | 1.2in, 30.5mm |
Centerline (Pitch) | 5mm, .196in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | No |
Automotive Connectors Jpt 3P Assy For Fuel Tps |Amp Te Connectivity 1-368161-2 | Newark Electronics |
Automotive Connectors JPT 3P ASSY FOR FUEL TPS | Rapid Electronics |
TE Connectivity Connector Housing Power Plug 3 Position 5mm Straight Cable Mount | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Connector Housing Power Plug 3 Position 5mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-368161-2?
Additional datasheets, footprints and schematics for 1-368161-2 are listed on our Part Details page. You can also find images and similar parts to 1-368161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-368161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-368161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-368161-2 fall under?
The 1-368161-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-368161-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-368161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-368161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-368161-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-368161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-368161-2 often in real-time on the comparison pages.
What if I can't find stock of 1-368161-2?
You can fill out our help required form which you can use to request a quote for 1-368161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.