Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 10A |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | .25mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | .134in, 1.15 – 1.6mm, 3.4mm |
Wire Size | .22 – .5mm² |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3750 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Jpt Rec 2.8 Contact Sws Ag |Amp Te Connectivity 929941-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JPT REC 2.8 CONTACT SWS AG | Farnell |
JUN-POW-TIM CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 929941-6?
Additional datasheets, footprints and schematics for 929941-6 are listed on our Part Details page. You can also find images and similar parts to 929941-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929941-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929941-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929941-6 fall under?
The 929941-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929941-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929941-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 929941-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929941-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 929941-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929941-6 often in real-time on the comparison pages.
What if I can't find stock of 929941-6?
You can fill out our help required form which you can use to request a quote for 929941-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.