Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
6,125
in stock
|
Buy Now | |
Boersig
from US$0.12
|
33,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,125
in stock
|
Buy Now | |
element14
from US$0.17
|
6,125
in stock
|
Buy Now | |
Power and Signal Group
-
|
11,100
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 30A |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | 1.3mm², 1.25mm², 15AWG, 1.5mm², 14AWG, 16AWG, 2.5mm², 17AWG, 2mm², 1mm² |
Wire Insulation Diameter | 2.7 – 3mm, 2.2 – 3mm, .134in, 3.4mm |
Wire Size | 1 – 2.5mm² |
Agency/Standard | DIN 72 551 Part 6, DIN ISO 6722 part 3 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3700 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
JUN-POW-TIM KONTAKT | Boersig |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 17-13AWG, CRIMP | element14 |
Conn Contact F 1 POS Crimp ST Cable Mount 1 Terminal 1 Port Strip | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUN-POW-TIM SOCKET CONT. | TTI Europe |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 929937-6?
Additional datasheets, footprints and schematics for 929937-6 are listed on our Part Details page. You can also find images and similar parts to 929937-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929937-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929937-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929937-6 fall under?
The 929937-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929937-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929937-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 929937-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929937-6 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 929937-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929937-6 often in real-time on the comparison pages.
What if I can't find stock of 929937-6?
You can fill out our help required form which you can use to request a quote for 929937-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.