Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.69
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
3,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
3,400
in stock
|
Buy Now | |
Farnell
from US$0.89
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Width | 1.41in, 36mm |
Length | 30.2mm, 1.18in |
Height | 24mm, .944in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
J-P-T 3P Assy For Knock Sensor |Te Connectivity 368215-1 | Newark Electronics |
Automotive Conn 3P HOUSING RCP TIMER CONNECTOR | Rapid Electronics |
TE Connectivity Automotive Connectors 3P HOUSING RCP TIMER CONNECTOR | Distrelec |
PRESSURE SENSOR IC'S | Farnell |
Where can I find additional details, specifications and documents for a 368215-1?
Additional datasheets, footprints and schematics for 368215-1 are listed on our Part Details page. You can also find images and similar parts to 368215-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368215-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368215-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368215-1 fall under?
The 368215-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368215-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368215-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368215-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368215-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 368215-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368215-1 often in real-time on the comparison pages.
What if I can't find stock of 368215-1?
You can fill out our help required form which you can use to request a quote for 368215-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.