Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Compliant |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
For Use With | AMP Junior Power Timer Series Automotive Socket Contacts |
Voltage Rating | 12VDC |
RoHS Compliant | Yes |
Automotive Housing, Receptacle, 2Pos | Newark Electronics |
HSG ASS'Y 2 POSN JR POWER Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Number of Positions: 2 Centerline (Pitch): .197 in Housing for Female Terminals 2.8 mm .11" | Timer Connector Housing | Part Number: 444496-1 | Internal Number: 444496-1 | .197" | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 444496-1?
Additional datasheets, footprints and schematics for 444496-1 are listed on our Part Details page. You can also find images and similar parts to 444496-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444496-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444496-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444496-1 fall under?
The 444496-1 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 444496-1 when available in the Automotive Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444496-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 444496-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 444496-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 444496-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444496-1 often in real-time on the comparison pages.
What if I can't find stock of 444496-1?
You can fill out our help required form which you can use to request a quote for 444496-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.