Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0190
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0449
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0329
|
67,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0437
|
49,815
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
34,931
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0427
|
13,112
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
11,188
in stock
|
Buy Now | |
Power and Signal Group
from US$0.06
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0437
|
8,302
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
4,471
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,924
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0361
|
890
in stock
|
Buy Now | |
Boersig
from US$0.0302
|
836
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.0410
|
-
|
Buy Now | |
Avnet America
from US$0.0358
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0190
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cavity Diameter | 5.2mm, .205in |
Cable Insulation Diameter | 1.2 – 2.1mm, .047 – .083in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
WIRE SEAL FOR 5MM HOLE 22-17 | TTI Europe |
SINGLE WIRE SEAL FOR J.P.T.CON Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 5.2 mm Cavity Diameter: .205 in Single Wire Seal (SWS) Silicone Blue 5.2 mm | Connector Seal & Cavity Plug | Part Number: 828904-2 | Internal Number: 828904-2 | TE Connectivity | TE Store |
Automotive Connectors WIRE SEAL | Rapid Electronics |
TE Connectivity - AMP Connectors WIRE SEAL | Distrelec |
Silicone Single Wire Seal, 5.2 mm diameter, poor resistance to hydrocarbons | Power and Signal Group |
Single Wire Seals SINGLE WIRE SEAL FOR J.P.T.CON | TE Connectivity 828904-2 | RS Americas |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Single Wire Seal, Silicone, Blue | Newark Electronics |
1.5/2.5/4.0mm Pin Diameter Connector System, Junior-Power-Timer (JPT) Series | Future Electronics |
Connector Accessories Seal Plug | Avnet America |
SINGLE WIRE SEAL, SILICONE, BLUE | element14 |
Where can I find additional details, specifications and documents for a 828904-2?
Additional datasheets, footprints and schematics for 828904-2 are listed on our Part Details page. You can also find images and similar parts to 828904-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828904-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828904-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828904-2 fall under?
The 828904-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828904-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828904-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 828904-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828904-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 828904-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828904-2 often in real-time on the comparison pages.
What if I can't find stock of 828904-2?
You can fill out our help required form which you can use to request a quote for 828904-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.