Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Pin Diameter | .098in, 2.5mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Typical Current Rating | 40A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Socket |
Wire Size Search | 17AWG, 20AWG, 18AWG, 19AWG, 1mm², .5mm², .85mm², .75mm², .6mm² |
Wire Size | .5 – 1mm², 20 – 18AWG |
Wire Insulation Diameter | 3.4mm, .134in |
Customer Preferred Contact | No |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Carton |
Packaging Quantity | 500 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
2,5Mm Socket Contact Lp(0,5-1, |Amp Te Connectivity 962981-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 962981-8?
Additional datasheets, footprints and schematics for 962981-8 are listed on our Part Details page. You can also find images and similar parts to 962981-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962981-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962981-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962981-8 fall under?
The 962981-8 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962981-8 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962981-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 962981-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962981-8 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for 962981-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962981-8 often in real-time on the comparison pages.
What if I can't find stock of 962981-8?
You can fill out our help required form which you can use to request a quote for 962981-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.