Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | 2.28mm, .09in |
Width | 28mm, 1.1in |
Length | 25.6mm, 1in |
Height | .755in, 19.2mm |
Centerline (Pitch) | 5.6mm, .22in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 100 |
Packaging Method | Tray |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Where can I find additional details, specifications and documents for a 936187-2?
Additional datasheets, footprints and schematics for 936187-2 are listed on our Part Details page. You can also find images and similar parts to 936187-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936187-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936187-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936187-2 fall under?
The 936187-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936187-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936187-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936187-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936187-2 have stock available?
There is no stock from authorised distributors for 936187-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936187-2 often in real-time on the comparison pages.
What if I can't find stock of 936187-2?
You can fill out our help required form which you can use to request a quote for 936187-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.