Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | A |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Color | Black |
Blank Cavity Position | 1 |
Number of Positions | 7 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 1.291in, 32.8mm |
Length | 1.22in, 31mm |
Nominal Voltage Architecture | 48V, 24V, 42V, 12V |
Centerline (Pitch) | .449in, 11.4mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE Connectivity - AMP Housing 15MM BU-STE KPL 6P | Distrelec |
Automotive Connectors 1 |Amp Te Connectivity 967650-4 | Newark Electronics |
15MM BU-STE KPL 6P | Avnet America |
Circular Connector, 1 5MM BU-STE KPL 6P | TE Connectivity 967650-4 | RS Americas |
1,5MM BU-STE KPL 6P Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Circular Din Housing | Part Number: 967650-4 | Internal Number: 967650-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 967650-4?
Additional datasheets, footprints and schematics for 967650-4 are listed on our Part Details page. You can also find images and similar parts to 967650-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967650-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967650-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967650-4 fall under?
The 967650-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 967650-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967650-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 967650-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967650-4 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 967650-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967650-4 often in real-time on the comparison pages.
What if I can't find stock of 967650-4?
You can fill out our help required form which you can use to request a quote for 967650-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.