Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.95
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
189
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
189
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
189
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$1.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Connector Code | 2 |
Body Material | PBT GF |
Number of Positions | 4 |
Blank Cavity Position | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 28mm, 1.1in |
Length | 44mm, 1.73in |
Nominal Voltage Architecture | 48V, 12V, 42V, 24V |
Centerline (Pitch) | .276in, 7mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Row-to-Row Spacing | 7mm, .276in |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors 2 5Mm Pin Housing Assy 3Pos |Amp Te Connectivity 2-967402-2 | Newark Electronics |
Automotive Connectors 2 5MM PIN HOUSING ASSY 3POS | Rapid Electronics |
TE Connectivity Conn Circular PIN 4 POS ST Panel Mount 4 Terminal 1 Port Box | Distrelec |
Circular Housing Plug 4-Position Straight Cable Mount Box | Avnet America |
2,5MM PIN HOUSING ASSY 3POS | Boersig |
2,5MMPIN HOUSING ASSY 3POS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-967402-2?
Additional datasheets, footprints and schematics for 2-967402-2 are listed on our Part Details page. You can also find images and similar parts to 2-967402-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967402-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967402-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967402-2 fall under?
The 2-967402-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967402-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967402-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967402-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967402-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-967402-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967402-2 often in real-time on the comparison pages.
What if I can't find stock of 2-967402-2?
You can fill out our help required form which you can use to request a quote for 2-967402-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.