Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Connector Code | E |
Number of Rows | 2 |
Blank Cavity Position | 0 |
Number of Positions | 10 |
Mating Pin Diameter | 0in, 0mm |
Mating Tab Width | 2.8mm, .11in |
Contact Current Rating (Max) | 30A |
Height | 1.3in, 33mm |
Length | 1.854in, 47.1mm |
Width | 1.13in, 28.7mm |
Operating Voltage | 12VAC, 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94-HB |
Agency/Standard | SAE/USCAR-2 |
Degree of Protection | IPX4K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Connector Mounting Type | Motor |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 300 |
Packaging Method | Bag/Box |
Connector System | Wire-to-Component |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 6mm, .236in |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | 85 – 105°C, 185 – 221°F |
AMP493577-1 | Avnet America |
Where can I find additional details, specifications and documents for a 493577-1?
Additional datasheets, footprints and schematics for 493577-1 are listed on our Part Details page. You can also find images and similar parts to 493577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493577-1 fall under?
The 493577-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 493577-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 493577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493577-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 493577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493577-1 often in real-time on the comparison pages.
What if I can't find stock of 493577-1?
You can fill out our help required form which you can use to request a quote for 493577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.