Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.653in, 42mm |
Height | 32.4mm, 1.276in |
Length | 46.2mm, 1.819in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Row-to-Row Spacing | .236in, 6mm |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
HSG. ASSY 10P JPT TAB Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Number of Positions: 10 Housing for Male Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 493571-1 | Internal Number: 493571-1 | TE Connectivity | TE Store |
Conn Housing RCP 10 POS Crimp ST | Avnet America |
ASS Y 10 WAY JPT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 493571-1?
Additional datasheets, footprints and schematics for 493571-1 are listed on our Part Details page. You can also find images and similar parts to 493571-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493571-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493571-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493571-1 fall under?
The 493571-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 493571-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493571-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 493571-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493571-1 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 493571-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493571-1 often in real-time on the comparison pages.
What if I can't find stock of 493571-1?
You can fill out our help required form which you can use to request a quote for 493571-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.