Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0373
|
5,649
in stock
|
Buy Now | |
TTI Europe
from US$0.0266
|
7,000
in stock
|
Buy Now | |
element14
from US$0.0426
|
5,649
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
4,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
1,251
in stock
|
Buy Now | |
Avnet America
from US$0.0259
|
-
|
Buy Now | |
Boersig
from US$0.0250
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Material | Silicone |
Cavity Diameter | 5.4mm, .212in |
Packaging Method | Box |
Packaging Quantity | 60000 |
Seal Type | Sealing Plug |
SEALING PLUG, SILICONE, GREEN | element14 |
CAVITY PLUG 2,5MM S Connector Seal & Plug Type: Sealing Plug Primary Product Material: Silicone Primary Product Color: Green Cavity Diameter: 5.4 mm Cavity Diameter: .212 in Sealing Plug Silicone Green 5.4 mm | Connector Seal & Cavity Plug | Part Number: 828922-2 | Internal Number: 828922-2 | TE Connectivity | TE Store |
Cavity Plug 2,5Mm S Rohs Compliant: Yes |Amp Te Connectivity 828922-2 | Newark Electronics |
Connector Accessories Cavity Plug Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 828922-2?
Additional datasheets, footprints and schematics for 828922-2 are listed on our Part Details page. You can also find images and similar parts to 828922-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828922-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828922-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828922-2 fall under?
The 828922-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828922-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828922-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 828922-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828922-2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 828922-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828922-2 often in real-time on the comparison pages.
What if I can't find stock of 828922-2?
You can fill out our help required form which you can use to request a quote for 828922-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.