Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
1,033
in stock
|
Buy Now | |
Boersig
from US$0.96
|
7,407
in stock
|
Buy Now | |
Rapid Electronics
from US$2.11
|
536
in stock
|
Buy Now | |
TE Store
from US$0.75
|
529
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
459
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
352
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
180
in stock
|
Buy Now | |
element14
from US$2.50
|
170
in stock
|
Buy Now | |
Farnell
from US$1.64
|
170
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
45
in stock
|
Buy Now | |
Conrad
from US$2.87
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Connector Code | A1 |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 34.6mm, 1.362in |
Width | 1.035in, 26.3mm |
Height | 37.75mm, 1.486in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Row-to-Row Spacing | .236in, 6mm |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
J-P-T HOUSING ASSY 6P | Boersig |
Junior Power Timer socket housing, 6P | RS |
TE 1-967241-1 Junior Power Timer Crimp Housing 2 x 3P Black | Rapid Electronics |
J-P-T HOUSING ASSY 6P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 1-967241-1 | Internal Number: 1-967241-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 6 Poles ,Keying Option A1, Black | Distrelec |
J-P-T HOUSING ASSY 6P | Heilind Electronics |
Plug & Socket Housing, Receptacle, 6 Position, 5Mm | Newark Electronics |
TIMER HOUSING, JUNIOR, 6 POSITION | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
6 Position Rectangular Housing Connector Receptacle Black 0.197 (5.00mm)" | Future Electronics |
Conn Housing RCP 6 POS 5mm ST | Avnet America |
J-P-T HOUSING ASSY 6P | TE Connectivity 1-967241-1 | RS Americas |
J-P-T HOUSING ASSY6P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 5mm |
For Use With | Junior Power Timer Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red / Black |
Connector Mounting | Cable Mount |
Connector Type | Rectangular Power |
Contact Gender | Socket |
Material | PBT |
No. of Contacts | 6Contacts |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-967241-1?
Additional datasheets, footprints and schematics for 1-967241-1 are listed on our Part Details page. You can also find images and similar parts to 1-967241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967241-1 fall under?
The 1-967241-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967241-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967241-1 have stock available?
Authorised distributors including Boersig, RS, Rapid Electronics, TE Store and Distrelec have stock available or on a lead time for 1-967241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967241-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967241-1?
You can fill out our help required form which you can use to request a quote for 1-967241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.