Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | C |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Color | Other |
Number of Positions | 7 |
Mating Pin Diameter | .059in, 1.5mm |
Length | 31mm, 1.22in |
Height | 32.8mm, 1.291in |
Nominal Voltage Architecture | 24V, 42V, 12V, 48V |
Centerline (Pitch) | .449in, 11.4mm |
Degree of Protection | IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors 1.5Mm Skt Conn 7Pos |Amp Te Connectivity 3-967650-1 | Newark Electronics |
Circular Connector Housing Male 7 Positions 11.4mm Pitch Straight Cable Mount Box | Avnet America |
Circular Connector, 1.5MM SOCKET CONNECTOR 7POS | TE Connectivity 3-967650-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-967650-1?
Additional datasheets, footprints and schematics for 3-967650-1 are listed on our Part Details page. You can also find images and similar parts to 3-967650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-967650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-967650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-967650-1 fall under?
The 3-967650-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-967650-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-967650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-967650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-967650-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 3-967650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-967650-1 often in real-time on the comparison pages.
What if I can't find stock of 3-967650-1?
You can fill out our help required form which you can use to request a quote for 3-967650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.