Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 825G-37539 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
565
in stock
|
Buy Now | |
TE Store
from US$0.69
|
14,191
in stock
|
Buy Now | |
Powell Electronics
from US$0.98
|
4,997
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
1,950
in stock
|
Buy Now | |
Boersig
from US$0.68
|
1,804
in stock
|
Buy Now | |
element14
from US$1.26
|
1,343
in stock
|
Buy Now | |
Farnell
from US$0.90
|
1,343
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
1,003
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
334
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Distrelec
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 180 (In-Line) |
Cable Bundle Diameter | .335in, 8.5mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 975 |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Device, Wire-to-Board |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
180 DEG CAP FOR CORRUGTD TUBE Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 180° With Black | Automotive Connector Cap & Cover | Part Number: 185792-1 | Internal Number: 185792-1 | Alias Number: 825G-37539 | TE Connectivity | TE Store |
COVER, NYLON, BLACK | element14 |
180 DEG CAP FOR CORRUGTD TUBE | Heilind Electronics |
Cover, Automotive Connector | Newark Electronics |
Accessories: cable hood and fastener | Transfer Multisort Elektronik |
TE 185792-1 Cap 180 Degrees for Corrugated Tube NW 7.5mm Black | Rapid Electronics |
AMP185792-1 | Avnet Abacus |
180 DEG CAP FOR CORRUGTD TUBEE | Future Electronics |
TE Connectivity Circular Connector 180 DEG CAP FOR CORRUGTD TUBE Round Connector System Series | Distrelec |
180 DEG FOR CORRUGTD TUBE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 185792-1?
Additional datasheets, footprints and schematics for 185792-1 are listed on our Part Details page. You can also find images and similar parts to 185792-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185792-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185792-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185792-1 fall under?
The 185792-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 185792-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185792-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185792-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185792-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, TTI Europe, Boersig and element14 have stock available or on a lead time for 185792-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185792-1 often in real-time on the comparison pages.
What if I can't find stock of 185792-1?
You can fill out our help required form which you can use to request a quote for 185792-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.