Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
121
in stock
|
Buy Now | |
Boersig
from US$0.35
|
26,181
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
7,946
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
4,263
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
4,134
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
4,134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
712
in stock
|
Buy Now | |
Conrad
from US$0.76
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
130
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180 (In-Line) |
Material | PA |
Number of Positions | 7, 4 |
Cable Bundle Diameter | .378in, 9.6mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TE 965785-1 Cap 180 Degree for Corrugated Tubes NW 8.5mm Black | Rapid Electronics |
Automotive Connectors Abdeckkappe 180Grd |Amp Te Connectivity 965785-1 | Newark Electronics |
Accessories: cable hood and fastener | Transfer Multisort Elektronik |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
Black PA66 1.5/2.5 mm ╪ 4 mm Pin 180░ Cable Exit Angle Strain Relief Accessory | Future Electronics |
NW 8.5mm cable clamp,180deg | RS |
NW 8.5mm cable clamp, 180deg | TE Connectivity 965785-1 | RS Americas |
Connector Accessories Right Angle Strain Relief Black Polyamide 66 Loose Piece | Avnet Abacus |
BACKSHELL, STRAIGHT CONDUIT, NW8.5 | element14 |
ABDECKKAPPE 180GRD Connector Backshell Product Type: Backshell Primary Product Material: PA6 Sealable: No Operating Temperature Range: -40 – 248 °F Operating Temperature Range: -40 – 120 °C Backshell PA6 | Circular Din Backshell | Part Number: 965785-1 | Internal Number: 965785-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HDSCS Series |
RoHS: | Unknown |
Connector Shell Size | - |
---|---|
Cable Diameter Max | 2.5mm |
Strain Relief Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | HDSCS Series |
For Use With | NW 8.5mm Corrugated Tubing |
SVHC | No SVHC (27-Jun-2018) |
Cable Exit Angle | 180° |
Colour | Black |
Where can I find additional details, specifications and documents for a 965785-1?
Additional datasheets, footprints and schematics for 965785-1 are listed on our Part Details page. You can also find images and similar parts to 965785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 965785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 965785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 965785-1 fall under?
The 965785-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 965785-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 965785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 965785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 965785-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 965785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 965785-1 often in real-time on the comparison pages.
What if I can't find stock of 965785-1?
You can fill out our help required form which you can use to request a quote for 965785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.