Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.71
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Green |
Number of Positions | 3 |
Blank Cavity Position | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Width | 31mm, 1.22in |
Height | 32.8mm, 1.291in |
Length | 1.29in, 32.8mm |
Nominal Voltage Architecture | 24V, 42V, 48V, 12V |
Operating Voltage | 48VDC |
Centerline (Pitch) | .276in, 7mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box & Carton |
Packaging Quantity | 700 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Circular Housing Inline Circular Housing Receptacle SKT 4 POS Glass Filled PBT (Polybutylene Terephthalate) Box | Avnet America |
Where can I find additional details, specifications and documents for a 3-1719434-2?
Additional datasheets, footprints and schematics for 3-1719434-2 are listed on our Part Details page. You can also find images and similar parts to 3-1719434-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1719434-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1719434-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1719434-2 fall under?
The 3-1719434-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1719434-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1719434-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1719434-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1719434-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-1719434-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1719434-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1719434-2?
You can fill out our help required form which you can use to request a quote for 3-1719434-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.