Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 820A-37373 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
No stock
|
Buy Now | |
Boersig
from US$1.20
|
17,689
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
4,564
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
4,554
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
4,549
in stock
|
Buy Now | |
element14
from US$3.23
|
2,178
in stock
|
Buy Now | |
Farnell
from US$1.81
|
2,178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
367
in stock
|
Buy Now | |
RS Americas
from US$1.92
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
5
in stock
|
Buy Now | |
Electro Enterprises
from US$10.43
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,750
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
TE Store
from US$1.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180°, 90° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 39mm, 1.5354in |
Width | 1.7322in, 44mm |
Length | 1.5354in, 39mm |
Nominal Voltage Architecture | 12V, 48V, 42V, 24V |
Operating Voltage | 48VDC |
Centerline (Pitch) | .276in, 7mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 450 |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE Connectivity 1-967402-1 AMP Round Plug Connector 4-Pin 230V Pin Case | Rapid Electronics |
TE Connectivity - AMP Housing 25MM ST-GEH KPL 4P | Distrelec |
CIRCULAR CONNECTOR, PLUG, 4 WAY, PANEL | element14 |
Connector: circular | Transfer Multisort Elektronik |
DIN 72585 IP67 cable plug 30A 4 Way | TE Connectivity 1-967402-1 | RS Americas |
Automotive Connectors 2 5Mm St-Geh Kpl 4P |Amp Te Connectivity 1-967402-1 | Newark Electronics |
Conn Housing PL 4 POS Crimp ST Loose Piece | Avnet Abacus |
4 way DIN 72585 IP67 cable plug,30A | RS |
4 Position 2.5mm Pin Housing | Future Electronics |
2,5MM ST-GEH KPL 4P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 1-967402-1 | Internal Number: 1-967402-1 | Alias Number: 820A-37373 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 1-967402-1?
Additional datasheets, footprints and schematics for 1-967402-1 are listed on our Part Details page. You can also find images and similar parts to 1-967402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967402-1 fall under?
The 1-967402-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967402-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967402-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 1-967402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967402-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967402-1?
You can fill out our help required form which you can use to request a quote for 1-967402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.