Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.99
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$2.70
|
1,098
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.70
|
256
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
-
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$4.75
|
-
|
Buy Now | |
element14
from US$3.23
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
Farnell
from US$2.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Connector Code | 3 |
Blank Cavity Position | 3, 4 |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 31mm, 1.22in |
Height | 1.291in, 32.8mm |
Nominal Voltage Architecture | 42V, 48V, 24V, 12V |
Centerline (Pitch) | .276in, 7mm |
Degree of Protection | IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2,5MM BU-GEH 2P,GN | Heilind Electronics |
Automotive Housing, Receptacle, 4Pos Rohs Compliant: Yes |Amp Te Connectivity 3-967325-3 | Newark Electronics |
2,5MM BU-GEH 2P,GN | Future Electronics |
Conn Housing PL 4 POS Crimp ST Cable Mount Loose Piece | Avnet America |
2,5MM BU-GEH 2P, GN | TE Connectivity 3-967325-3 | RS Americas |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
2,5MM BU-GEH2P,GN | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-967325-3?
Additional datasheets, footprints and schematics for 3-967325-3 are listed on our Part Details page. You can also find images and similar parts to 3-967325-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-967325-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-967325-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-967325-3 fall under?
The 3-967325-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-967325-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-967325-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-967325-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-967325-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 3-967325-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-967325-3 often in real-time on the comparison pages.
What if I can't find stock of 3-967325-3?
You can fill out our help required form which you can use to request a quote for 3-967325-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.