Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90°, 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 6 |
Blank Cavity Position | 7 |
Mating Pin Diameter | .059in, 1.5mm |
Width | 31mm, 1.2204in |
Height | 32.8mm, 1.2913in |
Length | 32.8mm, 1.2913in |
Nominal Voltage Architecture | 24V, 42V, 12V, 48V |
Operating Voltage | 48VDC |
Centerline (Pitch) | 11.4mm, .449in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
1,5Mm Bu-Ste Kpl 6P |Amp Te Connectivity 967650-2 | Newark Electronics |
Connector Accessories Housing Loose Piece Straight | Avnet America |
Circular Connector, 1 5MM BU-STE KPL 6P | TE Connectivity 967650-2 | RS Americas |
1,5MM BU-STE KPL 6P Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Circular Din Housing | Part Number: 967650-2 | Internal Number: 967650-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 967650-2?
Additional datasheets, footprints and schematics for 967650-2 are listed on our Part Details page. You can also find images and similar parts to 967650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967650-2 fall under?
The 967650-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 967650-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 967650-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967650-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 967650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967650-2 often in real-time on the comparison pages.
What if I can't find stock of 967650-2?
You can fill out our help required form which you can use to request a quote for 967650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.