Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
705
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
705
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
705
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
705
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$4.29
|
-
|
Buy Now | |
Boersig
from US$1.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | Other |
Connector Code | 2 |
Blank Cavity Position | 4, 3 |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 32.8mm, 1.291in |
Length | 31mm, 1.22in |
Nominal Voltage Architecture | 48V, 42V, 12V, 24V |
Centerline (Pitch) | 7mm, .276in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Circular Connector, 2 Contact(S), Female, Socket |Amp Te Connectivity 2-967325-3 | Newark Electronics |
Circular Connector 2 Contact(s) Female Socket | Rapid Electronics |
TE Connectivity - AMP Housing 25MM BU-GEH 2PGR | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Conn Housing RCP 4 POS Crimp ST Cable Mount Loose Piece | Avnet America |
2,5MM BU-GEH 2P, GR | TE Connectivity 2-967325-3 | RS Americas |
2,5MM BU-GEH 2P,GR | Boersig |
2,5MM BU-GEH2P,GR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-967325-3?
Additional datasheets, footprints and schematics for 2-967325-3 are listed on our Part Details page. You can also find images and similar parts to 2-967325-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967325-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967325-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967325-3 fall under?
The 2-967325-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967325-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967325-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967325-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967325-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-967325-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967325-3 often in real-time on the comparison pages.
What if I can't find stock of 2-967325-3?
You can fill out our help required form which you can use to request a quote for 2-967325-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.