Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
92
in stock
|
Buy Now | |
Boersig
from US$1.65
|
6,123
in stock
|
Buy Now | |
TTI Europe
from US$2.11
|
500
in stock
|
Buy Now | |
Conrad
from US$3.34
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$3.23
|
177
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
7
in stock
|
Buy Now | |
element14
from US$2.78
|
7
in stock
|
Buy Now | |
Farnell
from US$2.73
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | Other |
Connector Code | 1 |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 1.22in, 31mm |
Height | 1.295in, 32.9mm |
Nominal Voltage Architecture | 12V, 42V, 24V, 48V |
Centerline (Pitch) | .276in, 7mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | Yes |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .276in, 7mm |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
These connectors are characterized by efficient processing, high stress and excellent electrical properties. Easy application, connector for single hole mounting provided. Typical application: sensors, solenoid valves or power supply. | Conrad |
TE 1-968968-1 Socket Housing With Secondary Locking 2.5mm 4P | Rapid Electronics |
TE Connectivity Conn Circular RCP 4 POS 7mm ST Cable Mount Box | Distrelec |
Circular Connector, 2.5Mm System Series, Receptacle, 4, Socket, Cable Mount Rohs Compliant: Yes |Amp Te Connectivity 1-968968-1 | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, CABLE | element14 |
Conn Housing RCP 4 POS 7mm ST Loose Piece | Avnet Abacus |
4 Position Female Plug Wire to Wire Circular Connector Housing | Future Electronics |
Circular Connector, 2 5MM BU-GEH ASSY4P | TE Connectivity 1-968968-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 1-968968-1?
Additional datasheets, footprints and schematics for 1-968968-1 are listed on our Part Details page. You can also find images and similar parts to 1-968968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968968-1 fall under?
The 1-968968-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968968-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968968-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Conrad, Rapid Electronics and Distrelec have stock available or on a lead time for 1-968968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968968-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968968-1?
You can fill out our help required form which you can use to request a quote for 1-968968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.