Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Connector Code | 1 |
Color | Black |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Length | 25.8mm, 1.01in |
Height | 23mm, .905in |
Nominal Voltage Architecture | 48V, 24V, 42V, 12V |
Centerline (Pitch) | 7mm, .276in |
Degree of Protection | IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 940 |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AMP1394324-3 | Avnet America |
Where can I find additional details, specifications and documents for a 1394324-3?
Additional datasheets, footprints and schematics for 1394324-3 are listed on our Part Details page. You can also find images and similar parts to 1394324-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394324-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394324-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394324-3 fall under?
The 1394324-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1394324-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394324-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394324-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394324-3 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1394324-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394324-3 often in real-time on the comparison pages.
What if I can't find stock of 1394324-3?
You can fill out our help required form which you can use to request a quote for 1394324-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.