Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 1.01in, 25.8mm |
Length | 25.8mm, 1.01in |
Width | 23mm, .905in |
Centerline (Pitch) | .275in, 7mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | No |
Hybrid Connector | No |
Row-to-Row Spacing | .275in, 7mm |
Strain Relief | No |
Connector System | Wire-to-Board |
4Pos,pin Dia 2.5,pin Hsg,assy |Te Connectivity 1703780-1 | Newark Electronics |
AMP1703780-1 | Avnet America |
4POS, PIN DIA 2.5,PIN HSG, ASSY | TE Connectivity 1703780-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1703780-1?
Additional datasheets, footprints and schematics for 1703780-1 are listed on our Part Details page. You can also find images and similar parts to 1703780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703780-1 fall under?
The 1703780-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1703780-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703780-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1703780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703780-1 often in real-time on the comparison pages.
What if I can't find stock of 1703780-1?
You can fill out our help required form which you can use to request a quote for 1703780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.