Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Typical Current Rating | 11A |
---|---|
Mating Pin Diameter | 2.5mm, .098in |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | .4mm², 23AWG, .2mm², .22mm², 22AWG, 21AWG, .35mm², .3mm², .25mm² |
Wire Size | .2 – .4mm² |
Wire Insulation Diameter | 1.2 – 2.1mm, .047 – .082in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 929966-7?
Additional datasheets, footprints and schematics for 929966-7 are listed on our Part Details page. You can also find images and similar parts to 929966-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929966-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929966-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929966-7 fall under?
The 929966-7 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929966-7 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929966-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 929966-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929966-7 have stock available?
There is no stock from authorised distributors for 929966-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929966-7 often in real-time on the comparison pages.
What if I can't find stock of 929966-7?
You can fill out our help required form which you can use to request a quote for 929966-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.