Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
454
in stock
|
Buy Now | |
Boersig
from US$0.84
|
1,948
in stock
|
Buy Now | |
TE Store
from US$0.81
|
700
in stock
|
Buy Now | |
element14
from US$1.42
|
454
in stock
|
Buy Now | |
Conrad
from US$1.37
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 7, 4 |
Cable Bundle Diameter | .567in, 14.4mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 800 |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
ADAPTER 90DEG 4/7POS Connector Backshell Product Type: Backshell Primary Product Material: PBT Number of Positions: 7 4 Sealable: No Operating Temperature Range: -40 – 248 °F Backshell PBT 7 | Circular Din Backshell | Part Number: 1534789-1 | Internal Number: 1534789-1 | TE Connectivity | TE Store |
COVER, ADAPTER 90DEG 4/7POS | element14 |
Factory colour: Black | Conrad |
Adapter 90Deg 4/7Pos Rohs Compliant: Yes |Amp Te Connectivity 1534789-1 | Newark Electronics |
AMP1534789-1 | Avnet Abacus |
ADAPTER 90DEG 4/7POS | TE Connectivity 1534789-1 | RS Americas |
ADAPTER 90DEG 4/7POS DIN | TTI Europe |
Where can I find additional details, specifications and documents for a 1534789-1?
Additional datasheets, footprints and schematics for 1534789-1 are listed on our Part Details page. You can also find images and similar parts to 1534789-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534789-1 fall under?
The 1534789-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1534789-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534789-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534789-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534789-1 have stock available?
Authorised distributors including Boersig, TE Store, element14, Farnell and Conrad have stock available or on a lead time for 1534789-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534789-1 often in real-time on the comparison pages.
What if I can't find stock of 1534789-1?
You can fill out our help required form which you can use to request a quote for 1534789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.