Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 23mm, .905in |
Length | 1.12in, 28.5mm |
Nominal Voltage Architecture | 42V, 48V, 24V, 12V |
Centerline (Pitch) | .276in, 7mm |
Degree of Protection | IP69K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 924 |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | .276in, 7mm |
Connector Style | Housing for male terminals |
Sealable | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2.5mm,pin housing.4W | RS |
Conn Circular PIN 4 POS Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
4 Pole Through Hole Connector, Male Contacts | TE Connectivity 1241598-1 | RS Americas |
2,5MM ST-GEH,ASSY4P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 4 Housing for Male Terminals 2.5 mm .098" Wire-to-Device | Circular Din Housing | Part Number: 1241598-1 | Internal Number: 1241598-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1241598-1?
Additional datasheets, footprints and schematics for 1241598-1 are listed on our Part Details page. You can also find images and similar parts to 1241598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241598-1 fall under?
The 1241598-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1241598-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241598-1 have stock available?
Authorised distributors including RS, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1241598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241598-1 often in real-time on the comparison pages.
What if I can't find stock of 1241598-1?
You can fill out our help required form which you can use to request a quote for 1241598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.