Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5001141,
820A-36911 |
Prices starting from US$0.0244
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0412
|
800
in stock
|
Buy Now | |
Boersig
from US$0.0275
|
205,069
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
155,464
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0266
|
155,464
in stock
|
Buy Now | |
Chip One Stop
from US$0.0249
|
155,464
in stock
|
Buy Now | |
Distrelec
from US$0.0427
|
155,464
in stock
|
Buy Now | |
TTI Europe
from US$0.0244
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.0330
|
33,903
in stock
|
Buy Now | |
element14
from US$0.06
|
33,703
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0404
|
24,133
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0273
|
12,494
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0404
|
4,827
in stock
|
Buy Now | |
RS Americas
from US$0.0400
|
1,527
in stock
|
Buy Now | |
Avnet Abacus
-
|
195,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0265
|
-
|
Buy Now | |
Avnet America
from US$0.0284
|
-
|
Buy Now | |
Power and Signal Group
from US$0.0468
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | Silicone |
Cavity Diameter | .213in, 5.4mm |
Cable Insulation Diameter | .083in, 2.1mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Standard Circular Connector Cavity Seal |Amp Te Connectivity 828920-1 | Newark Electronics |
Standard Circular Connector CAVITY SEAL | Rapid Electronics |
TE Connectivity EINZELADERDICHTUNG Standard Circular Connector CAVITY SEAL | Distrelec |
SEAL, SINGLE WIRE, 0.5-1MM2 | Farnell |
EINZELADERDICHTUNG | Heilind Electronics |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Rectangular Connector Accessories 2.5mm wire seal 0.5-1sq.mm | TE Connectivity 828920-1 | RS Americas |
2.5mm wire seal,0.5-1sq.mm | RS |
Connector Accessories Seal Protector Silicon-Elastomer Gray Loose Piece | Avnet Abacus |
838920-1: ╪5.4 mm Gray Silicon Single Wire Seal | Future Electronics |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
For Use With | 2.5mm Sealed Circular Connector |
Cable Diameter Max | 2.5mm |
Seal Material | Rubber |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Where can I find additional details, specifications and documents for a 828920-1?
Additional datasheets, footprints and schematics for 828920-1 are listed on our Part Details page. You can also find images and similar parts to 828920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828920-1 fall under?
The 828920-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828920-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828920-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 828920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828920-1 often in real-time on the comparison pages.
What if I can't find stock of 828920-1?
You can fill out our help required form which you can use to request a quote for 828920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.