Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
390
in stock
|
Buy Now | |
Distrelec
from US$2.34
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
376
in stock
|
Buy Now | |
element14
from US$3.02
|
376
in stock
|
Buy Now | |
Farnell
from US$1.88
|
376
in stock
|
Buy Now | |
TE Store
from US$1.45
|
207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.50
|
29
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$3.27
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Connector Code | 1 |
Color | Black |
Number of Positions | 4 |
Blank Cavity Position | 4 |
Mating Pin Diameter | 2.5mm, .098in |
Height | 1.1in, 28mm |
Length | 1.73in, 44mm |
Nominal Voltage Architecture | 12V, 48V, 42V, 24V |
Centerline (Pitch) | .276in, 7mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Polarized | No |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Row-to-Row Spacing | 7mm, .276in |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors PIN HOUSING 2-4P 2.5mm | Rapid Electronics |
TE Connectivity - AMP Housing 25MM ST-GEH KPL 3P | Distrelec |
Automotive Housing, Plug, 4Pos Rohs Compliant: Yes |Amp Te Connectivity 1-967402-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 4POS | element14 |
2,5MM ST-GEH KPL 3P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 1-967402-2 | Internal Number: 1-967402-2 | TE Connectivity | TE Store |
3 way DIN 72585 IP67 cable plug,30A | RS |
Connector: circular | Transfer Multisort Elektronik |
Conn Housing PL 4 POS Crimp ST Loose Piece | Avnet America |
3 way DIN 72585 IP67 cable plug,30A | TE Connectivity 1-967402-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-967402-2?
Additional datasheets, footprints and schematics for 1-967402-2 are listed on our Part Details page. You can also find images and similar parts to 1-967402-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967402-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967402-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967402-2 fall under?
The 1-967402-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967402-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967402-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967402-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967402-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967402-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967402-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967402-2?
You can fill out our help required form which you can use to request a quote for 1-967402-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.