Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
125
in stock
|
Buy Now | |
TTI Europe
from US$1.73
|
7,338
in stock
|
Buy Now | |
TE Store
from US$1.57
|
3,500
in stock
|
Buy Now | |
Boersig
from US$1.56
|
1,866
in stock
|
Buy Now | |
element14
from US$3.28
|
287
in stock
|
Buy Now | |
Farnell
from US$1.96
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
21
in stock
|
Buy Now | |
Electro Enterprises
from US$5.07
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$4.91
|
-
|
Buy Now | |
Distrelec
from US$2.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | Other |
Connector Code | 2 |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 32.8mm, 1.291in |
Length | 31mm, 1.22in |
Nominal Voltage Architecture | 42V, 48V, 12V, 24V |
Centerline (Pitch) | 7mm, .276in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
2,5MM BU-GEH 4P,GR | TTI Europe |
2,5MM BU-GEH 4P,GR Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 2-967325-1 | Internal Number: 2-967325-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE | element14 |
2,5Mm Bu-Geh 4P,gr Rohs Compliant: Yes |Amp Te Connectivity 2-967325-1 | Newark Electronics |
Housing 4 way socket 2.5mm System | RS |
Circular Connector 4 Contact(s) Female Socket | Rapid Electronics |
Conn Housing PL 4 POS Crimp ST Cable Mount Loose Piece | Avnet Abacus |
2.5mm Socket Connector 2-4POS | Future Electronics |
Housing, Male, Mounting Type Cable Mount/Free Hanging, Polybutylene, DTM Series | TE Connectivity 2-967325-1 | RS Americas |
TE Connectivity - AMP Housing 25MM BU-GEH 4PGR | Distrelec |
2,5MM BU-GEH4P,GR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-967325-1?
Additional datasheets, footprints and schematics for 2-967325-1 are listed on our Part Details page. You can also find images and similar parts to 2-967325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967325-1 fall under?
The 2-967325-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967325-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967325-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Boersig, element14 and Farnell have stock available or on a lead time for 2-967325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967325-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967325-1?
You can fill out our help required form which you can use to request a quote for 2-967325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.