Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
444
in stock
|
Buy Now | |
Boersig
from US$1.28
|
101,613
in stock
|
Buy Now | |
Rapid Electronics
from US$2.18
|
43,812
in stock
|
Buy Now | |
Distrelec
from US$2.46
|
43,808
in stock
|
Buy Now | |
Heilind Electronics
from US$2.72
|
5,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
3,701
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
3,509
in stock
|
Buy Now | |
element14
from US$2.89
|
3,448
in stock
|
Buy Now | |
Farnell
from US$2.52
|
3,448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.72
|
1,183
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
574
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
231
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.70
|
-
|
Buy Now | |
TE Store
from US$1.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 90°, 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 7 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 31mm, 1.2204in |
Height | 32.8mm, 1.2913in |
Length | 1.2913in, 32.8mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 48V |
Operating Voltage | 48VDC |
Centerline (Pitch) | 11.4mm, .449in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE Connectivity 967650-1 AMP Round Plug Connector 7-Pin 230V Bush Case | Rapid Electronics |
TE Connectivity 7 Position 1.5 mm System Sealed Circular Contact Layout Socket Housing | Distrelec |
1.5MM BU-STE KPL 7P | Heilind Electronics |
Connector: circular | Transfer Multisort Elektronik |
Circular Connector Housing, 1.5Mm System Series, Receptacle, 7, Socket, Cable Mount Rohs Compliant: Yes |Amp Te Connectivity 967650-1 | Newark Electronics |
CONNECTOR, CIRCULAR, RECEPTACLE, 7POS | element14 |
07P HSG CAP F/H | TTI Europe |
7 way DIN 72585 IP67 cable socket,25A | RS |
Circular Din Housing 25A 7 Position 48VDC | TE Connectivity 967650-1 | RS Americas |
Conn Housing RCP 7 POS 2.5mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
7 Position 1.5 mm System Sealed Circular Contact Layout Socket Housing | Future Electronics |
1.5MM BU-STE KPL 7P Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Circular Din Housing | Part Number: 967650-1 | Internal Number: 967650-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 1.5mm System Series |
RoHS: | Unknown |
Product Range | 1.5mm System Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
No. of Positions | 7Ways |
Where can I find additional details, specifications and documents for a 967650-1?
Additional datasheets, footprints and schematics for 967650-1 are listed on our Part Details page. You can also find images and similar parts to 967650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967650-1 fall under?
The 967650-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 967650-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967650-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 967650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967650-1 often in real-time on the comparison pages.
What if I can't find stock of 967650-1?
You can fill out our help required form which you can use to request a quote for 967650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.