Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | 2 |
---|---|
Body Material | PBT GF |
Color | Gray |
Cable Exit Angle | 180° |
Blank Cavity Position | 3, 4 |
Number of Positions | 4 |
Mating Pin Diameter | 2.5mm, .098in |
Height | 28mm, 1.1in |
Length | 44mm, 1.73in |
Nominal Voltage Architecture | 48V, 12V, 42V, 24V |
Centerline (Pitch) | .276in, 7mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Row-to-Row Spacing | 7mm, .276in |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors 2 5Mm St-Gh Assy 2P |Amp Te Connectivity 2-967402-3 | Newark Electronics |
AMP2-967402-3 | Avnet America |
Where can I find additional details, specifications and documents for a 2-967402-3?
Additional datasheets, footprints and schematics for 2-967402-3 are listed on our Part Details page. You can also find images and similar parts to 2-967402-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967402-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967402-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967402-3 fall under?
The 2-967402-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967402-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967402-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967402-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967402-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 2-967402-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967402-3 often in real-time on the comparison pages.
What if I can't find stock of 2-967402-3?
You can fill out our help required form which you can use to request a quote for 2-967402-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.