Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Blank Cavity Position | 4, 3 |
Mating Pin Diameter | 2.5mm, .098in |
Length | 32.8mm, 1.29in |
Width | 1.22in, 31mm |
Height | 1.291in, 32.8mm |
Nominal Voltage Architecture | 48V, 24V, 12V, 42V |
Operating Voltage | 48VDC |
Centerline (Pitch) | .276in, 7mm |
Degree of Protection | IP69K, IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 700 |
Packaging Method | Box |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
4 POS DIA 2.5 SOCKET CONNECTOR HSG Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 1-1719434-3 | Internal Number: 1-1719434-3 | TE Connectivity | TE Store |
4 Pos Dia 2.5 Socket Connector Hsg |Te Connectivity 1-1719434-3 | Newark Electronics |
4 POS DIA 2.5 SOCKET CONNECTOR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1719434-3?
Additional datasheets, footprints and schematics for 1-1719434-3 are listed on our Part Details page. You can also find images and similar parts to 1-1719434-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1719434-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1719434-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1719434-3 fall under?
The 1-1719434-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1719434-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1719434-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1719434-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1719434-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-1719434-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1719434-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1719434-3?
You can fill out our help required form which you can use to request a quote for 1-1719434-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.