Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
1,039
in stock
|
Buy Now | |
Boersig
from US$1.20
|
18,969
in stock
|
Buy Now | |
Powell Electronics
from US$2.07
|
15,145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
9,239
in stock
|
Buy Now | |
TTI Europe
from US$1.20
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
1,797
in stock
|
Buy Now | |
element14
from US$1.67
|
1,797
in stock
|
Buy Now | |
Farnell
from US$1.57
|
1,797
in stock
|
Buy Now | |
RS Americas
from US$1.75
|
1,151
in stock
|
Buy Now | |
Conrad
from US$3.34
|
1,009
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
238
in stock
|
Buy Now | |
Rapid Electronics
from US$3.18
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,500
in stock
|
Buy Now | |
Compona
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
Distrelec
from US$1.94
|
-
|
Buy Now | |
TE Store
from US$1.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 7 |
Mating Tab Width | 1.5mm, .059in |
Width | 1.732in, 44mm |
Length | 1.546in, 39.2mm |
Height | 1.546in, 39.26mm |
Nominal Voltage Architecture | 24V, 42V, 48V, 12V |
Operating Voltage | 48VDC |
Centerline (Pitch) | .449in, 11.4mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67, IP6K9K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Loose Piece |
Packaging Quantity | 450 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Connector: circular | Transfer Multisort Elektronik |
1,5MM PIN HSG 5-7 POS | TTI Europe |
Connector, Circular, Housing, Receptacle, 7 Position, Panel | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 7POS, 30A | element14 |
DIN 72585 IP67 cable plug 25A 7 Way, DIN 725851718230 Series | TE Connectivity 1718230-1 | RS Americas |
7 way DIN 72585 IP67 cable plug,25A | RS |
These connectors are characterized by efficient processing, high stress and excellent electrical properties. Easy application, connector for single hole mounting provided. Typical application: sensors, solenoid valves or power supply. | Conrad |
7 Position 1.5 mm Locking Latch Pin Housing Connector System | Future Electronics |
TE Connectivity 1718230-1 AMP Round Plug Connector 7-Pin 230V Pin Case | Rapid Electronics |
Conn Housing RCP 7 POS Crimp ST Cable Mount Loose Piece | Avnet Abacus |
TE Connectivity Conn Circular RCP 7 POS Crimp ST Cable Mount Automotive Loose | Distrelec |
1,5MM PIN HSG 5-7 POS ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Automotive Housing | Part Number: 1718230-1 | Internal Number: 1718230-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1718230-1?
Additional datasheets, footprints and schematics for 1718230-1 are listed on our Part Details page. You can also find images and similar parts to 1718230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718230-1 fall under?
The 1718230-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718230-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718230-1 have stock available?
Authorised distributors including Boersig, Powell Electronics, Transfer Multisort Elektronik, TTI Europe and Newark Electronics have stock available or on a lead time for 1718230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718230-1 often in real-time on the comparison pages.
What if I can't find stock of 1718230-1?
You can fill out our help required form which you can use to request a quote for 1718230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.