Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.55
|
173
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
173
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
173
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$8.92
|
-
|
Buy Now | |
Boersig
from US$1.84
|
-
|
Buy Now | |
TTI Europe
from US$1.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | 3 |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Color | Green |
Number of Positions | 4 |
Mating Pin Diameter | 2.5mm, .098in |
Height | 1.1in, 28mm |
Length | 1.73in, 44mm |
Nominal Voltage Architecture | 48V, 42V, 12V, 24V |
Centerline (Pitch) | .276in, 7mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Row-to-Row Spacing | 7mm, .276in |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Circular DIN Conn 2.5MM PIN HOUSING 2-4POS. ASSY | Rapid Electronics |
TE Connectivity Conn Circular PIN 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Distrelec |
Conn Housing PL 4 POS ST Cable Mount | Avnet America |
2.5MM PIN HOUSING 2-4POS. ASS | TE Connectivity 3-967402-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-967402-1?
Additional datasheets, footprints and schematics for 3-967402-1 are listed on our Part Details page. You can also find images and similar parts to 3-967402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-967402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-967402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-967402-1 fall under?
The 3-967402-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-967402-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-967402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-967402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-967402-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 3-967402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-967402-1 often in real-time on the comparison pages.
What if I can't find stock of 3-967402-1?
You can fill out our help required form which you can use to request a quote for 3-967402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.