Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Socket |
---|---|
Mating Pin Diameter | 1.5mm, .059in |
Interface Plating | None |
Typical Current Rating | 34A |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3800 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-929990-0?
Additional datasheets, footprints and schematics for 1-929990-0 are listed on our Part Details page. You can also find images and similar parts to 1-929990-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929990-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929990-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929990-0 fall under?
The 1-929990-0 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-929990-0 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929990-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929990-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929990-0 have stock available?
Authorised distributors including TTI Europe, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-929990-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929990-0 often in real-time on the comparison pages.
What if I can't find stock of 1-929990-0?
You can fill out our help required form which you can use to request a quote for 1-929990-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.