Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | Other, 180° |
Body Material | PBT GF |
Number of Rows | 6 |
Number of Positions | 31 |
Mating Pin Diameter | 1.5mm, .098in, .059in, 2.5mm |
Width | 43.4mm, 1.7086in |
Height | 2.5905in, 65.8mm |
Length | 65.8mm, 2.5905in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP69K, IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Loose Piece |
Packaging Quantity | 162 |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .217in, 5.5mm |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors 1,5/2,5Mm Bu-Geh31P |Amp Te Connectivity 1394081-1 | Newark Electronics |
Conn Housing SKT 31 POS ST Cable Mount | Avnet America |
1,5/2,5MM BU-GEH31P | TE Connectivity 1394081-1 | RS Americas |
1,5/2,5MM BU-GEH31P Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.5 mm 1.5 mm Mating Pin Diameter: .059 in .098 in Connector System: Wire-to-Wire Number of Positions: 31 Housing for Female Terminals 2.5 mm .059" | Automotive Housing | Part Number: 1394081-1 | Internal Number: 1394081-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1394081-1?
Additional datasheets, footprints and schematics for 1394081-1 are listed on our Part Details page. You can also find images and similar parts to 1394081-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1394081-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1394081-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1394081-1 fall under?
The 1394081-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1394081-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1394081-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1394081-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1394081-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 1394081-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1394081-1 often in real-time on the comparison pages.
What if I can't find stock of 1394081-1?
You can fill out our help required form which you can use to request a quote for 1394081-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.