Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Pin Diameter | 1.5mm, .059in |
---|---|
Interface Plating | None |
Typical Current Rating | 20A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Socket |
Wire Size Search | .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 20AWG, 17AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Conn 1.5 System Connecter Headers and PCB Receptacles POS Crimpmm ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-929989-0?
Additional datasheets, footprints and schematics for 1-929989-0 are listed on our Part Details page. You can also find images and similar parts to 1-929989-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929989-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929989-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929989-0 fall under?
The 1-929989-0 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-929989-0 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929989-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929989-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929989-0 have stock available?
Authorised distributors including Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-929989-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929989-0 often in real-time on the comparison pages.
What if I can't find stock of 1-929989-0?
You can fill out our help required form which you can use to request a quote for 1-929989-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.