Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
9,380
in stock
|
Buy Now | |
Boersig
from US$0.16
|
45,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
11,400
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
11,400
in stock
|
Buy Now | |
element14
from US$0.21
|
8,572
in stock
|
Buy Now | |
Farnell
from US$0.21
|
8,572
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,525
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
965
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Typical Current Rating | 34A |
Wire Size Search | 1.5mm², 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3800 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
TE 929990-1 Crimp Socket 1.5mm Tin 17-13AWG | Rapid Electronics |
TE Connectivity - AMP 15MM SOCK CONTACT | Distrelec |
1.5mm crimp socket contact,1-2.5sq.mm | RS |
CONTACT, SOCKET, 1.5MM | element14 |
AMP Series Female Crimp Circular Connector Contact | TE Connectivity 929990-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
1 Position 1.5 mm System Free Hanging Snap-In Sealed Circular Connector | Future Electronics |
1.5MM SKT 17-13 CUNI | TTI Europe |
Where can I find additional details, specifications and documents for a 929990-1?
Additional datasheets, footprints and schematics for 929990-1 are listed on our Part Details page. You can also find images and similar parts to 929990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929990-1 fall under?
The 929990-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929990-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929990-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, RS and element14 have stock available or on a lead time for 929990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929990-1 often in real-time on the comparison pages.
What if I can't find stock of 929990-1?
You can fill out our help required form which you can use to request a quote for 929990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.