Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | 2.8mm, .11in |
Length | .929in, 23.6mm |
Width | 48.9mm, 1.92in |
Height | .909in, 23.1mm |
Centerline (Pitch) | .22in, 5.6mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 42 |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .267in, 6.8mm |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Mcp-E Sld 6P Cap Assy Blk |Te Connectivity 936294-2 | Newark Electronics |
Conn Housing RCP 6 POS Crimp ST Cable Mount | Avnet America |
MCP-E SLD 6P CAP ASSY BLK Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp & Sealed Connector Housing | Part Number: 936294-2 | Internal Number: 936294-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 936294-2?
Additional datasheets, footprints and schematics for 936294-2 are listed on our Part Details page. You can also find images and similar parts to 936294-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936294-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936294-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936294-2 fall under?
The 936294-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936294-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936294-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 936294-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936294-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Power and Signal Group have stock available or on a lead time for 936294-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936294-2 often in real-time on the comparison pages.
What if I can't find stock of 936294-2?
You can fill out our help required form which you can use to request a quote for 936294-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.