1-967240-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

JPT HOUSING ASSY 10P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for RS
RS
from US$1.73
1,182
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.24
4,520
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.17
2,900
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.97
755
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
292
in stock
Buy Now
Logo for element14
element14
from US$2.82
292
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.49
292
in stock
Buy Now
Logo for Dalroad Norslo
Dalroad Norslo
from US$1.60
258
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.90
124
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.88
13
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
900
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.92
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Body Material PBT GF
Color Black
Connector Code A1
Number of Positions 10
Number of Rows 2
Mating Tab Width 2.8mm, .11in
Length 1.665in, 42.3mm
Width 1.035in, 26.3mm
Height 1.486in, 37.75mm
Centerline (Pitch) 5mm, .197in
Polarized Yes
Terminal Position Assurance Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Method Carton
Connector Style Housing for female terminals
Hybrid Connector No
Primary Locking Feature On the Terminal
Sealable Yes
Row-to-Row Spacing .236in, 6mm
Connector System Wire-to-Wire
Strain Relief No
Operating Temperature Range -40 – 185°F, -40 – 85°C


Alternative Descriptions

JPT Timer 10 way receptacle housing | RS
TE 1-967240-1 Junior Power Timer Crimp Housing 2 x 5P Black | Rapid Electronics
Rcpt Housing, 10Pos, 2Row, Pbt Gf, Black | Newark Electronics
HOUSING, RECEPTACLE, JPT, 10 WAY | element14
10 Position JPT Housing | Dalroad Norslo
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 10 Poles ,Keying Option A1, Black | Distrelec
Connector: automotive | Transfer Multisort Elektronik
Conn Housing RCP 10 POS 5mm Crimp ST Cable Mount | Avnet Abacus
10 Position 5.00mm Timer Receptacle-Housing | Future Electronics
Junior Power Timer Series, 10 Way Cable Mount Socket Housing | TE Connectivity 1-967240-1 | RS Americas


1-967240-1 Connectors by Unknown

HOUSING RECEPTACLE JPT 10 WAY

Status: Unknown
Series: Junior Power Timer Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Junior Power Timer Series
Gender Receptacle
No. of Positions 10Ways
Pitch Spacing -
For Use With JPT socket contacts
SVHC No SVHC (27-Jun-2018)
Colour Black
Connector Body Material PBT (Polybutylene Terephthalate) Body
No. of Rows 2Rows

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-967240-1?

Additional datasheets, footprints and schematics for 1-967240-1 are listed on our Part Details page. You can also find images and similar parts to 1-967240-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-967240-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967240-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-967240-1 fall under?

The 1-967240-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-967240-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967240-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-967240-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-967240-1 have stock available?

Authorised distributors including Boersig, TTI Europe, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1-967240-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-967240-1 often in real-time on the comparison pages.

What if I can't find stock of 1-967240-1?

You can fill out our help required form which you can use to request a quote for 1-967240-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay