Options for Price Comparison
Distributor Statistics for 109853-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 109853-1
Details for 109853-1 by TE Connectivity
Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Other Hard Wired Boxes
109853-1
Buy Directly from TE Store (11 in stock) $3.3400

109853-1 by TE Connectivity

BASE, 40 POSITION
Part Information
109853-1 image
RoHS Compliant
ELV Compliant
Not reviewed for solder process capability
Status: Active
Product Code: CF01
Global Product Line: J23
GPL Description: Industrial & Commercial Transportation
Specifications
Secondary Locking:
No
Number of Relays (Maximum):
6
Number of Fuses (Maximum):
20
Number of Positions:
40
Contact Current Rating (Max):
20A
Nominal Voltage Architecture:
24V, 12V
Centerline (Pitch):
8.13mm, .307in, 7.8mm, .32in
Degree of Protection:
IP67
Relay Type:
280 Plug-In
Component Type:
Fuse Holder
Fuse Type:
Mini ATM Fuse
Sealable:
Yes
Operating Temperature (Max):
125°C, 257°F
Operating Temperature Range:
-40 – 257°F, -40 – 125°C
Alternate Descriptions
BASE, 40 POSITION Avnet America
Circular Connector BASE 40 POSITION Allied Electronics & Automation
40-way sealed fuse-relay box Power and Signal Group
BASE, 40 POSITION Avnet Europe
BASE, 40 POSITION Component Type: Fuse Holder Fuse Type: Mini ATM Fuse Number of Fuses (Maximum): 20 Relay Type: 280 Plug-In Number of Relays (Maximum): 6 Fuse Holder Mini ATM Fuse 20 280 Plug-In | Sealed Fuse & Relay Boxe | Part Number: 109853-1 | Internal Number: 109853-1 | TE Connectivity TE Store
40 Position Base Housing Future Electronics