Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.71
Number of Positions | 40 |
---|---|
Centerline (Pitch) | .32in, 8.13mm, 7.8mm, .307in |
Degree of Protection | IP67 |
Sealable | Yes |
Accessory Type | Cover |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Cover With Seal |Te Connectivity 109854-1 | Newark Electronics |
Fuse Cover with Seal Tabs | Future Electronics |
Connector, Cover, Contacts 40, IP67 | TE Connectivity 109854-1 | RS Americas |
COVER WITH SEAL Hardware Accessory Type: Cover IP Rating: IP67 Number of Positions: 40 Centerline (Pitch): .307 in .32 in Centerline (Pitch): 8.13 mm 7.8 mm Cover IP67 40 .307" | Hard Wired Box Accessories | Part Number: 109854-1 | Internal Number: 109854-1 | .307" | TE Connectivity | TE Store |
40-way sealed fuse/relay cover | Power and Signal Group |
Where can I find additional details, specifications and documents for a 109854-1?
Additional datasheets, footprints and schematics for 109854-1 are listed on our Part Details page. You can also find images and similar parts to 109854-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109854-1 fall under?
The 109854-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Box Accessories.
Can I view similar or alternative parts?
You can view similar parts to 109854-1 when available in the Hard Wired Box Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109854-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 109854-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109854-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 109854-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109854-1 often in real-time on the comparison pages.
What if I can't find stock of 109854-1?
You can fill out our help required form which you can use to request a quote for 109854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.